Philips 2000 series 22B2N2100L/74, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black
Philips 2000 series 22B2N2100L/74. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black