Philips logo

Philips V Line 220V4LSB/00 LED display 55,9 cm (22") 1680 x 1050 pixels WSXGA+ Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130697
Info modified on:
26 Jun 2024, 05:30:35
Important Information Manual (3.6 MB)
Retail Trade Leaflet (206 KB)
Short summary description Philips V Line 220V4LSB/00 LED display 55,9 cm (22") 1680 x 1050 pixels WSXGA+ Black:

Philips V Line 220V4LSB/00, 55,9 cm (22"), 1680 x 1050 pixels, WSXGA+, LED, 5 ms, Black

Long summary description Philips V Line 220V4LSB/00 LED display 55,9 cm (22") 1680 x 1050 pixels WSXGA+ Black:

Philips V Line 220V4LSB/00. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels, HD type: WSXGA+, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.