Philips logo

Philips 20PF5120/28 TV 50,8 cm (20") SVGA Black, Silver 500 cd/m²

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80962
Info modified on:
24 Nov 2024, 15:59:11
Short summary description Philips 20PF5120/28 TV 50,8 cm (20") SVGA Black, Silver 500 cd/m²:

Philips 20PF5120/28, 50,8 cm (20"), 800 x 600 pixels, SVGA, Black, Silver

Long summary description Philips 20PF5120/28 TV 50,8 cm (20") SVGA Black, Silver 500 cd/m²:

Philips 20PF5120/28. Display diagonal: 50,8 cm (20"), Display resolution: 800 x 600 pixels, HD type: SVGA, Display brightness: 500 cd/m², Response time: 16 ms, Native aspect ratio: 4:3. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.