Philips logo

Philips 190S6FS/00 - 19" SXGA LCD monitor computer monitor 48,3 cm (19") 1280 x 1024 pixels Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82196
Info modified on:
18 Jan 2024, 17:31:30
Short summary description Philips 190S6FS/00 - 19" SXGA LCD monitor computer monitor 48,3 cm (19") 1280 x 1024 pixels Silver:

Philips 190S6FS/00 - 19" SXGA LCD monitor, 48,3 cm (19"), 1280 x 1024 pixels, LCD, 8 ms, Silver

Long summary description Philips 190S6FS/00 - 19" SXGA LCD monitor computer monitor 48,3 cm (19") 1280 x 1024 pixels Silver:

Philips 190S6FS/00 - 19" SXGA LCD monitor. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.