Philips logo

Philips 170X6FB/00 computer monitor 43,2 cm (17") 1280 x 1024 pixels Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153948
Info modified on:
31 May 2024, 09:34:38
Short summary description Philips 170X6FB/00 computer monitor 43,2 cm (17") 1280 x 1024 pixels Black:

Philips 170X6FB/00, 43,2 cm (17"), 1280 x 1024 pixels, LCD, 8 ms, Black

Long summary description Philips 170X6FB/00 computer monitor 43,2 cm (17") 1280 x 1024 pixels Black:

Philips 170X6FB/00. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.