Philips 14PT1620/01, 35,6 cm (14"), 4:3, 37 cm, 34 cm, NTSC, PAL B, PAL D, PAL G, PAL I, SECAM B/G, SECAM D/K, SECAM L, 100 channels
Philips 14PT1620/01. Display diagonal: 35,6 cm (14"), Aspect ratio: 4:3, Display diagonal (metric): 37 cm. Analog signal format system: NTSC, PAL B, PAL D, PAL G, PAL I, SECAM B/G, SECAM D/K, SECAM L, Channels quantity: 100 channels. Peak Music Power Output (PMPO): 4 W, Music power: 8 W. Product colour: Silver. Remote control type: RCLE011