Philips logo

Philips X-tremeVision 12972XVS2 car light bulb H7 55 W Halogen

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71596
Info modified on:
19 May 2025, 03:13:17
Short summary description Philips X-tremeVision 12972XVS2 car light bulb H7 55 W Halogen:

Philips X-tremeVision 12972XVS2, 55 W, 12 V, H7, Halogen

Long summary description Philips X-tremeVision 12972XVS2 car light bulb H7 55 W Halogen:

Philips X-tremeVision 12972XVS2. Power: 55 W, Input voltage: 12 V, Fitting/cap type: H7, Base type: PX26d, Bulb type: Halogen

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.