Philips logo

Philips Norelco Shaver 8900 1280X/42 men's shaver Rotation shaver Trimmer Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69560
Info modified on:
04 Apr 2025, 05:30:17
Short summary description Philips Norelco Shaver 8900 1280X/42 men's shaver Rotation shaver Trimmer Black:

Philips Norelco Shaver 8900 1280X/42, Rotation shaver, Black, SkinGlide, RQ12, Battery, Lithium-Ion (Li-Ion)

Long summary description Philips Norelco Shaver 8900 1280X/42 men's shaver Rotation shaver Trimmer Black:

Philips Norelco Shaver 8900 1280X/42. Shaver system: Rotation shaver, Product colour: Black, Skin comfort: SkinGlide. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Finishing: Chromed frame, Runtime: 60 min, Handle(s) features: Non-slip grip

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.