Philips logo

Philips 105E 15" FST .28 120Hz MPR2 OSD monitor CRT 1024 x 768 pixels 38,1 cm (15")

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151378
Info modified on:
04 Apr 2019, 04:03:36
Short summary description Philips 105E 15" FST .28 120Hz MPR2 OSD monitor CRT 1024 x 768 pixels 38,1 cm (15"):

Philips 105E 15" FST .28 120Hz MPR2 OSD, 38,1 cm (15"), Display / CRT Conventional, 1024 x 768 pixels, 35,5 cm, 50 - 120 Hz, 30 - 54 kHz

Long summary description Philips 105E 15" FST .28 120Hz MPR2 OSD monitor CRT 1024 x 768 pixels 38,1 cm (15"):

Philips 105E 15" FST .28 120Hz MPR2 OSD. Display diagonal: 38,1 cm (15"), Type: Display / CRT Conventional, Display resolution: 1024 x 768 pixels. Certification: MPR-II Low Emission, TüV GS, TüV-Ergonomie, TüV 9241-3, FCC-B, UL, CSA, DHHS, SEMKO, Poland-B.... Dimensions (WxDxH): 358 x 379 x 380 mm, Weight: 11,7 kg. I/O ports: 15-pin D-Shell. User controls: Increase, Decrease, H-shift, H-size, V-shift, V-size, Shift to second level, Trapezoid,...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.