Philips logo

Philips by Signify 8718696819036 LED bulb Cool white 4000 K 4,6 W GU10

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32598
Info modified on:
21 May 2025, 05:05:49
Short summary description Philips by Signify 8718696819036 LED bulb Cool white 4000 K 4,6 W GU10:

Philips by Signify 8718696819036, 4,6 W, 50 W, GU10, 15000 h, Cool white

Long summary description Philips by Signify 8718696819036 LED bulb Cool white 4000 K 4,6 W GU10:

Philips by Signify 8718696819036. Bulb power: 4,6 W, Equivalent bulb power: 50 W, Fitting/cap type: GU10, Bulb lifetime: 15000 h, Light colour: Cool white, Colour temperature: 4000 K, Beam angle (max): 60°, Color Rendering Index (CRI): 80, Power factor: 0,5

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.