Philips logo

Philips by Signify myBathroom 5900711P0 Recessed lighting spot Non-changeable bulb(s) LED

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116151
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Philips by Signify myBathroom 5900711P0 Recessed lighting spot Non-changeable bulb(s) LED:

Philips by Signify myBathroom 5900711P0, Recessed lighting spot, Non-changeable bulb(s), 3 bulb(s), LED, 500 lm, Chrome

Long summary description Philips by Signify myBathroom 5900711P0 Recessed lighting spot Non-changeable bulb(s) LED:

Philips by Signify myBathroom 5900711P0. Product type: Recessed lighting spot. Fitting/cap type: Non-changeable bulb(s). Suitable for indoor use, Plafond shape: Square. Number of bulbs: 3 bulb(s), Bulb type: LED, Luminous flux: 500 lm. International Protection (IP) code: IP65. Input voltage: 220-240 V. Product colour: Chrome

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.