Philips logo

Philips by Signify Hue White ambience 5309330P7 Spot set Bluetooth 5,5 W

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157908
Info modified on:
21 May 2025, 04:16:16
Short summary description Philips by Signify Hue White ambience 5309330P7 Spot set Bluetooth 5,5 W:

Philips by Signify Hue White ambience 5309330P7, Spot set, Bluetooth, Black, LED, Metal, Non-changeable bulb(s)

Long summary description Philips by Signify Hue White ambience 5309330P7 Spot set Bluetooth 5,5 W:

Philips by Signify Hue White ambience 5309330P7. Type: Spot set, Interface: Bluetooth, Product colour: Black. Energy efficiency class: A, Total power: 16,5 W, Power source type: AC. Width: 89 mm, Depth: 480 mm, Height: 109 mm. Package width: 131 mm, Package depth: 515 mm, Package height: 141 mm. Quantity per pack: 1 pc(s)

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.