Philips by Signify Hue White ambience 4300131P7, Smart suspension light, White, LED, Glass, Cool white, 2200 K
Philips by Signify Hue White ambience 4300131P7. Type: Smart suspension light, Product colour: White, Bulb type: LED. Power source type: AC, Input voltage: 220-240 V, Bulb voltage: 230 V. Width: 181 mm, Depth: 181 mm, Minimum height: 43,6 cm. Package dimensions (WxDxH): 24,8 x 39,3 x 34,5 mm, Package type: Box, Package width: 248 mm. Compatible bulb energy efficiency classes (old): A, A+, A++, B, C, D, E, Included bulb energy efficiency class (old): A+