Philips logo

Philips by Signify 046677415334 incandescent bulb 25 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62351
Info modified on:
10 Apr 2024, 13:30:01
Short summary description Philips by Signify 046677415334 incandescent bulb 25 W:

Philips by Signify 046677415334, 25 W, A15, Special application light, Microwave, 120 V, 25 W

Long summary description Philips by Signify 046677415334 incandescent bulb 25 W:

Philips by Signify 046677415334. Bulb power: 25 W, Bulb size: A15, Light application: Special application light. Input voltage: 120 V, Power consumption (typical): 25 W. Quantity per pack: 1 pc(s), Package width: 10 mm, Package depth: 50 mm. AC input voltage: 120 V. Package net weight: 22 g, Package gross weight: 32 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.