Philips AVENT Audio Monitors SCD506/52, DECT babyphone, 120 channels, 330 m, 50 m, White, Digital
Philips AVENT Audio Monitors SCD506/52. Type: DECT babyphone, Channels quantity: 120 channels, Maximum range: 330 m. Product colour: White, Volume control: Digital. Battery life (max): 24 h, AC input voltage: 220-240 V. Package width: 220 mm, Package depth: 94 mm, Package height: 156 mm. Cables included: AC, DC