PDP 048-082-EU-CM02, Gamepad, PC, Xbox One, Xbox One S, Xbox One X, D-pad, Analogue / Digital, Wired, USB
PDP 048-082-EU-CM02. Device type: Gamepad, Gaming platforms supported: PC, Xbox One, Xbox One S, Xbox One X, Gaming control function buttons: D-pad. Connectivity technology: Wired, Device interface: USB. Product colour: Blue, Camouflage, Cable length: 2,44 m. Package type: Box. Number of products included: 1 pc(s)