Oral-B logo

Oral-B iO 80360563 electric toothbrush Adult Rotating-oscillating toothbrush Purple, White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72526
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Oral-B iO 80360563 electric toothbrush Adult Rotating-oscillating toothbrush Purple, White:

Oral-B iO 80360563, Adult, Rotating-oscillating toothbrush, Gum care, Sensitive, Whitening, Purple, White, 2 min, Purple

Long summary description Oral-B iO 80360563 electric toothbrush Adult Rotating-oscillating toothbrush Purple, White:

Oral-B iO 80360563. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Gum care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Weight: 712,22 g. Package width: 100 mm, Package depth: 178 mm, Package height: 253 mm. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s), Included brush heads: Ultimative Reinigung

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.