Oral-B iO Series 9n, Adult, Vibrating toothbrush, Daily care, Gum care, Sensitive, Whitening, White, 2 min, White
Oral-B iO Series 9n. Purpose: Adult, Toothbrush type: Vibrating toothbrush, Teeth brushing modes: Daily care, Gum care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in battery, Charging time: 3 h. Weight: 639,22 g. Package width: 100 mm, Package depth: 178 mm, Package height: 253 mm. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)