Oral-B Kids 80336287, Child, Rotating toothbrush, Daily care, Sensitive, Multicolour, 2 min, Extra soft
Oral-B Kids 80336287. Purpose: Child, Toothbrush type: Rotating toothbrush, Teeth brushing modes: Daily care, Sensitive. Power source: Battery, Battery type: Built-in battery. Product battery life: 8 days. Weight: 244,79 g. Package width: 52 mm, Package depth: 110 mm, Package height: 242 mm