Oral-B logo

Oral-B Genius 8000N Silver Adult Rotating-oscillating toothbrush White, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73791
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Oral-B Genius 8000N Silver Adult Rotating-oscillating toothbrush White, Silver:

Oral-B Genius 8000N Silver, Adult, Rotating-oscillating toothbrush, Daily care, Gum care, Sensitive, Whitening, 45000 movements per minute, White, Silver, 9900 movements per minute

Long summary description Oral-B Genius 8000N Silver Adult Rotating-oscillating toothbrush White, Silver:

Oral-B Genius 8000N Silver. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Gum care, Sensitive, Whitening. Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Weight: 588,08 g. Package width: 99 mm, Package depth: 235 mm, Package height: 253 mm. Number of handles included: 1 pc(s), Number of brush heads included: 3 pc(s)

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.