Oral-B logo

Oral-B SmartSeries Smart 4 4500 Black Edition Adult Rotating-oscillating toothbrush

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43267
Info modified on:
15 Feb 2024, 10:41:49
Short summary description Oral-B SmartSeries Smart 4 4500 Black Edition Adult Rotating-oscillating toothbrush:

Oral-B SmartSeries Smart 4 4500 Black Edition, Adult, Rotating-oscillating toothbrush, Daily care, Sensitive, Whitening, Black, 2 min, Battery

Long summary description Oral-B SmartSeries Smart 4 4500 Black Edition Adult Rotating-oscillating toothbrush:

Oral-B SmartSeries Smart 4 4500 Black Edition. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Product battery life: 2 weeks. Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s), Included brush heads: Cross Action

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.