Oral-B SmartSeries 4000 CrossAction, Adult, Rotating-oscillating toothbrush, Daily care, Gum care, Sensitive, 40000 movements per minute, Blue, White, 8800 movements per minute
Oral-B SmartSeries 4000 CrossAction. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Gum care, Sensitive. Power source: Battery, Battery type: Built-in. Weight: 329 g. Package width: 100 mm, Package depth: 178 mm, Package height: 253 mm. Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)