Oral-B logo

Oral-B Genius 8200 Adult Rotating-oscillating toothbrush White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82088
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Oral-B Genius 8200 Adult Rotating-oscillating toothbrush White:

Oral-B Genius 8200, Adult, Rotating-oscillating toothbrush, Daily care, Gum care, Whitening, White, 2 min, Battery

Long summary description Oral-B Genius 8200 Adult Rotating-oscillating toothbrush White:

Oral-B Genius 8200. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Gum care, Whitening. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 3 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.