OPPO logo

OPPO A76 CPH2375 16,7 cm (6.56") Dual SIM Android 11 4G USB Type-C 4 GB 128 GB 5000 mAh Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37162
Info modified on:
14 Mar 2025, 15:11:57
Short summary description OPPO A76 CPH2375 16,7 cm (6.56") Dual SIM Android 11 4G USB Type-C 4 GB 128 GB 5000 mAh Black:

OPPO A76 CPH2375, 16,7 cm (6.56"), 4 GB, 128 GB, 13 MP, Android 11, Black

Long summary description OPPO A76 CPH2375 16,7 cm (6.56") Dual SIM Android 11 4G USB Type-C 4 GB 128 GB 5000 mAh Black:

OPPO A76 CPH2375. Display diagonal: 16,7 cm (6.56"), Display resolution: 1612 x 720 pixels. Processor family: Qualcomm Snapdragon, Processor model: 680. RAM capacity: 4 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 5000 mAh. Product colour: Black. Weight: 189 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.