Channel partners
Manufacturers
Partners
More
Country:
Language:
English (AU)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25195538 data-sheets &
39990 brands
– register (free)
Oscilloscopes
FNIRSI 2C53TH oscilloscope 50 MHz 250 MS/s Portable
FNIRSI 2C53TH oscilloscope 50 MHz 250 MS/s Portable
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
FNIRSI
Product name:
3 in 1 Oscilloscope, Multimeter and Signal Generator 2.8” LCD screen for perfect image quality
Product code:
2C53TH
GTIN (EAN/UPC):
7350112519475
Category:
Oscilloscopes
Icecat Product ID:
135297307
Data-sheet quality:
created/standardized by Icecat
Product views:
114
Info modified on:
10 Oct 2025, 17:41:37
Specs
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE