NGS logo

NGS Evo mouse Travel Ambidextrous RF Wireless Optical 1200 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25279
Info modified on:
14 Jun 2024, 10:21:02
Short summary description NGS Evo mouse Travel Ambidextrous RF Wireless Optical 1200 DPI:

NGS Evo, Ambidextrous, Optical, RF Wireless, 1200 DPI, Black

Long summary description NGS Evo mouse Travel Ambidextrous RF Wireless Optical 1200 DPI:

NGS Evo. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1200 DPI, Buttons type: Pressed buttons, Buttons quantity: 2, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.