NETGEAR logo

NETGEAR WPN511 RangeMax Wireless PC Card 108 Mbit/s

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20308
Info modified on:
04 Apr 2019, 07:55:58
Short summary description NETGEAR WPN511 RangeMax Wireless PC Card 108 Mbit/s:

NETGEAR WPN511 RangeMax Wireless PC Card, Wireless, CardBus, 108 Mbit/s

Long summary description NETGEAR WPN511 RangeMax Wireless PC Card 108 Mbit/s:

NETGEAR WPN511 RangeMax Wireless PC Card. Connectivity technology: Wireless, Host interface: CardBus. Maximum data transfer rate: 108 Mbit/s, Wi-Fi band: Single-band (2.4 GHz)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.