NETGEAR logo

NETGEAR WNR3500L wireless router Gigabit Ethernet Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24680
Info modified on:
07 Mar 2024, 15:34:52
Short summary description NETGEAR WNR3500L wireless router Gigabit Ethernet Black:

NETGEAR WNR3500L, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description NETGEAR WNR3500L wireless router Gigabit Ethernet Black:

NETGEAR WNR3500L. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: WEP, WPA-PSK, WPA2-PSK. Product colour: Black. Cables included: LAN (RJ-45)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.