NETGEAR WNDR3400, Wi-Fi 4 (802.11n), Ethernet LAN, Black, Blue
NETGEAR WNDR3400. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WEP, WPA, WPA2-PSK. Product colour: Black, Blue. Cables included: LAN (RJ-45)