NETGEAR logo

NETGEAR WN3100RP Network transmitter White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103189
Info modified on:
20 Dec 2022, 19:12:29
Short summary description NETGEAR WN3100RP Network transmitter White:

NETGEAR WN3100RP, Network transmitter, 10/100Base-T(X), IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, 2,4 GHz, WEP, WPA2-PSK, WPS, White

Long summary description NETGEAR WN3100RP Network transmitter White:

NETGEAR WN3100RP. Type: Network transmitter. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Bandwidth: 2,4 GHz. Product colour: White. Width: 55 mm, Depth: 32,5 mm, Height: 114 mm

Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.