NETGEAR logo

NETGEAR WN3000RP Network transmitter & receiver White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59600
Info modified on:
02 Apr 2019, 12:44:16
Short summary description NETGEAR WN3000RP Network transmitter & receiver White:

NETGEAR WN3000RP, Network transmitter & receiver, Microsoft Internet Explorer 5.0, Firefox 2.0 or Safari 1.4 or Google Chrome 11.0, 10/100Base-T(X), 802.11b, 802.11g, Wi-Fi 4 (802.11n), 300 Mbit/s, 2,4 GHz

Long summary description NETGEAR WN3000RP Network transmitter & receiver White:

NETGEAR WN3000RP. Type: Network transmitter & receiver, Browser supported: Microsoft Internet Explorer 5.0, Firefox 2.0 or Safari 1.4 or Google Chrome 11.0. Cabling technology: 10/100Base-T(X), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi data rate (max): 300 Mbit/s. Product colour: White. Width: 67 mm, Depth: 55 mm, Height: 34 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.