NETGEAR logo

NETGEAR JWNR2010 wireless router Fast Ethernet Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72888
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NETGEAR JWNR2010 wireless router Fast Ethernet Black:

NETGEAR JWNR2010, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description NETGEAR JWNR2010 wireless router Fast Ethernet Black:

NETGEAR JWNR2010. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: SSID, WPA, WPA2. Product colour: Black, LED indicators: LAN, Power, WAN. Cables included: LAN (RJ-45)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.