NETGEAR logo

NETGEAR AV LINE M4250-10G2XF-POE++ 8X1G UTRA90 Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9524
Info modified on:
30 Dec 2023, 18:42:30
Short summary description NETGEAR AV LINE M4250-10G2XF-POE++ 8X1G UTRA90 Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:

NETGEAR AV LINE M4250-10G2XF-POE++ 8X1G UTRA90, Managed, L2/L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description NETGEAR AV LINE M4250-10G2XF-POE++ 8X1G UTRA90 Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:

NETGEAR AV LINE M4250-10G2XF-POE++ 8X1G UTRA90. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 10. Full duplex. MAC address table: 16000 entries, Switching capacity: 60 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ad, IEEE.... Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.