NETGEAR logo

NETGEAR GS208 Unmanaged Gigabit Ethernet (10/100/1000) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114952
Info modified on:
20 Apr 2023, 10:31:34
Short summary description NETGEAR GS208 Unmanaged Gigabit Ethernet (10/100/1000) White:

NETGEAR GS208, Unmanaged, Gigabit Ethernet (10/100/1000)

Long summary description NETGEAR GS208 Unmanaged Gigabit Ethernet (10/100/1000) White:

NETGEAR GS208. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 4000 entries. Networking standards: IEEE 802.3ab, IEEE 802.3az, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.