NETGEAR logo

NETGEAR EVA9100 Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100919
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NETGEAR EVA9100 Black:

NETGEAR EVA9100, Black, BMP, PNG, AVI, DivX, MKV, MOV, MP4, MPG, VOB, Xvid, SMI, SRT, SUB, AAC, FLAC, LPCM, M4A, MP3, PCM, WAV, WMA, Windows Media Player 11 Media Sharing SMB networking NFS networking

Long summary description NETGEAR EVA9100 Black:

NETGEAR EVA9100. Product colour: Black, Image formats supported: BMP, PNG, Video compression formats: AVI, DivX, MKV, MOV, MP4, MPG, VOB, Xvid. MP3 bit rates: 320 Kbps. Security algorithms: WPA-PSK, WPA2-PSK, WPS, Frequency band: 2.4/5 GHz. Power requirements: 100-240V, 50-60 Hz, 2.5A. Weight: 2,5 kg, Dimensions (WxDxH): 431,8 x 254 x 50,8 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.