Neff SV 64 Fully built-in 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19515
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Neff SV 64 Fully built-in 12 place settings:

Neff SV 64, Fully built-in, Stainless steel, Touch, 1,7 m, 1,4 m, 1,7 m

Long summary description Neff SV 64 Fully built-in 12 place settings:

Neff SV 64. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Control type: Touch. Number of place settings: 12 place settings, Noise level: 49 dB, Dishwashing programs: Auto 55-65°C, Eco, Pre-wash, Quick. Water consumption per cycle: 12 L, Energy efficiency class (old): A, Energy consumption per cycle: 1,05 kWh. Width: 598 mm, Depth: 550 mm, Height: 810 mm. Package width: 660 mm, Package depth: 660 mm, Package height: 870 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.