Neff N44K30 hob Black Built-in Zone induction hob 2 zone(s)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54468
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Neff N44K30 hob Black Built-in Zone induction hob 2 zone(s):

Neff N44K30, Black, Built-in, Zone induction hob, Ceramic, 2 zone(s), 2 zone(s)

Long summary description Neff N44K30 hob Black Built-in Zone induction hob 2 zone(s):

Neff N44K30. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Regular cooking zone: 2200 W, Large cooking zone: 3600 W. Control type: Rotary. Width: 306 mm, Depth: 546 mm, Height: 60 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.