Neff D95IHM1S0, 560 m³/h, Ducted/Recirculating, A, A, C, 57 dB
Neff D95IHM1S0. Maximum extraction power: 560 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: A. Type: Wall-mounted, Product colour: Black, Housing material: Glass, Stainless steel. Grease filter type: Aluminium. Bulb power: 3 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Annual energy consumption: 52,8 kWh, Connected load: 263 W, Motor power: 260 W