MSI logo

MSI Z68MA-ED55 (B3) Intel Z68 LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14881
Info modified on:
11 Jul 2023, 16:05:52
Short summary description MSI Z68MA-ED55 (B3) Intel Z68 LGA 1155 (Socket H2) micro ATX:

MSI Z68MA-ED55 (B3), Intel, LGA 1155 (Socket H2), DDR3-SDRAM, 32 GB, DIMM, Dual-channel

Long summary description MSI Z68MA-ED55 (B3) Intel Z68 LGA 1155 (Socket H2) micro ATX:

MSI Z68MA-ED55 (B3). Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2). Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: CrossFire. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.