MSI logo

MSI X79MA-GD45 motherboard LGA 2011 (Socket R) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60079
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI X79MA-GD45 motherboard LGA 2011 (Socket R) micro ATX:

MSI X79MA-GD45, Intel, LGA 2011 (Socket R), Intel® Core™ i7, DDR3-SDRAM, 64 GB, Quad-channel

Long summary description MSI X79MA-GD45 motherboard LGA 2011 (Socket R) micro ATX:

MSI X79MA-GD45. Processor manufacturer: Intel, Processor socket: LGA 2011 (Socket R), Compatible processor series: Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory channels: Quad-channel. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way SLI. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.