MSI X-Slim Series X340-232NL, Intel® Celeron® M, 1,2 GHz, 34 cm (13.4"), 1366 x 768 pixels, 2 GB, 320 GB
MSI X-Slim Series X340-232NL. Processor family: Intel® Celeron® M, Processor model: ULV 723, Processor frequency: 1,2 GHz. Display diagonal: 34 cm (13.4"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1,3 kg