MSI Wind Nettop D130X, 1,6 GHz, Intel Atom®, 330, 2 GB, 320 GB, DVD Super Multi
MSI Wind Nettop D130X. Processor frequency: 1,6 GHz, Processor family: Intel Atom®, Processor model: 330. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 950. Wi-Fi. Power supply: 65 W. Chassis type: Small Desktop. Product type: PC. Weight: 4,1 kg. Product colour: Black