MSI logo

MSI Wind Box DE200 Intel Atom® 330 2 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95964
Info modified on:
02 Oct 2024, 13:35:46
Short summary description MSI Wind Box DE200 Intel Atom® 330 2 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium PC Black:

MSI Wind Box DE200, 1,6 GHz, Intel Atom®, 330, 2 GB, 320 GB, Windows 7 Home Premium

Long summary description MSI Wind Box DE200 Intel Atom® 330 2 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium PC Black:

MSI Wind Box DE200. Processor frequency: 1,6 GHz, Processor family: Intel Atom®, Processor model: 330. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Card reader integrated. Discrete graphics card model: AMD Mobilty Radeon HD 4330. Wi-Fi. Operating system installed: Windows 7 Home Premium. Power supply: 65 W. Product type: PC. Weight: 3,7 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.