MSI Workstation WE75 9TK-875, Intel® Xeon®, 2,7 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 512 GB
MSI Workstation WE75 9TK-875. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon®, Processor model: E-2176M, Processor frequency: 2,7 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics P630. Operating system installed: Windows 10 Pro. Product colour: Black