MSI logo

MSI V379-013R graphics card NVIDIA GeForce GTX 1660 6 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
228076
Info modified on:
02 Sept 2024, 20:35:23
Short summary description MSI V379-013R graphics card NVIDIA GeForce GTX 1660 6 GB GDDR5:

MSI V379-013R, GeForce GTX 1660, 6 GB, GDDR5, 192 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description MSI V379-013R graphics card NVIDIA GeForce GTX 1660 6 GB GDDR5:

MSI V379-013R. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1660. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.