MSI logo

MSI V255-040R graphics card NVIDIA GeForce GTX 580 1,5 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92659
Info modified on:
02 Sept 2024, 20:33:59
Short summary description MSI V255-040R graphics card NVIDIA GeForce GTX 580 1,5 GB GDDR5:

MSI V255-040R, GeForce GTX 580, 1,5 GB, GDDR5, 384 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI V255-040R graphics card NVIDIA GeForce GTX 580 1,5 GB GDDR5:

MSI V255-040R. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 580, Processor frequency: 823 MHz. Discrete graphics card memory: 1,5 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 4276 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.