MSI USB-7P-AR-030R, 480 Mbit/s, Grey, 0,8 m, 5 V, Windows 98SE/2000/ME/XP/Vista Mac, 1.5/12/480 Mbit/s
MSI USB-7P-AR-030R. Data transfer rate: 480 Mbit/s, Product colour: Grey, Cable length: 0,8 m. Input voltage: 5 V. Compatible operating systems: Windows 98SE/2000/ME/XP/Vista Mac. Supported data transfer rates: 1.5/12/480 Mbit/s. Interface: USB 2.0