MSI logo

MSI Wind U100 Plus Intel Atom® N280 Netbook 25,9 cm (10.2") 1 GB DDR2-SDRAM 160 GB Windows 7 Starter Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18855
Info modified on:
29 Jan 2025, 19:19:23
Short summary description MSI Wind U100 Plus Intel Atom® N280 Netbook 25,9 cm (10.2") 1 GB DDR2-SDRAM 160 GB Windows 7 Starter Black:

MSI Wind U100 Plus, Intel Atom®, 1,66 GHz, 25,9 cm (10.2"), 1024 x 600 pixels, 1 GB, 160 GB

Long summary description MSI Wind U100 Plus Intel Atom® N280 Netbook 25,9 cm (10.2") 1 GB DDR2-SDRAM 160 GB Windows 7 Starter Black:

MSI Wind U100 Plus. Product type: Netbook. Processor family: Intel Atom®, Processor model: N280, Processor frequency: 1,66 GHz. Display diagonal: 25,9 cm (10.2"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 1 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.