MSI Trident X Plus 9SE-047CA, 3,6 GHz, Intel® Core™ i7, i7-9700K, 16 GB, 2,51 TB, Windows 10 Home
MSI Trident X Plus 9SE-047CA. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2,51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2080. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 650 W. Chassis type: Desktop. Product type: PC