MSI ATI Radeon HD 2900 XT, 512MB, GDDR3, 512 bit, 1650 MHz, 8192 x 8192 pixels
MSI ATI Radeon HD 2900 XT, 512MB. Processor frequency: 740 MHz. Graphics card memory type: GDDR3, Memory bus: 512 bit, Memory clock speed: 1650 MHz. Maximum resolution: 8192 x 8192 pixels. DirectX version: 10.0, OpenGL version: 2.0, Dual Link DVI